Epson EX3200, 2500 ANSI lumens, LCD, SVGA (800x600), 2000:1, 34.3 - 413.4" (0.87 - 10.5 m), 30°
Epson EX3200. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: UHE. Focal length range: 16.6 mm. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, SECAM. Noise level: 37 dB