Epson logo

Epson EB-1775W 3000 ANSI lumens LCD WXGA (1280x800) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96092
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EB-1775W 3000 ANSI lumens LCD WXGA (1280x800) White:

Epson EB-1775W, 3000 ANSI lumens, LCD, WXGA (1280x800), 2000:1, 30 - 300", 52 - 65" (1.32 - 1.65 m)

Long summary description Epson EB-1775W 3000 ANSI lumens LCD WXGA (1280x800) White:

Epson EB-1775W. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: UHE. Focus: Auto, Focal length range: 13.52 - 16.22 mm, Aperture range (F-F): 1.58 - 1.7. Noise level: 40 dB, Country of origin: Japan. RMS rated power: 1 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.