Epson logo

Epson EH-TW3500 Standard throw projector 1800 ANSI lumens LCD 1080p (1920x1080)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89138
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EH-TW3500 Standard throw projector 1800 ANSI lumens LCD 1080p (1920x1080):

Epson EH-TW3500, 1800 ANSI lumens, LCD, 1080p (1920x1080), Lamp, 3000 h, UHE

Long summary description Epson EH-TW3500 Standard throw projector 1800 ANSI lumens LCD 1080p (1920x1080):

Epson EH-TW3500. Projector brightness: 1800 ANSI lumens, Projection technology: LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Focal length range: 2 - 3.17 mm. Noise level: 28 dB, Country of origin: China. Product type: Standard throw projector, Market positioning: Home cinema

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.