Epson logo

Epson EB-X72 Standard throw projector 2000 ANSI lumens LCD XGA (1024x768) Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117426
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Epson EB-X72 Standard throw projector 2000 ANSI lumens LCD XGA (1024x768) Black:

Epson EB-X72, 2000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 4:3, 30 - 300"

Long summary description Epson EB-X72 Standard throw projector 2000 ANSI lumens LCD XGA (1024x768) Black:

Epson EB-X72. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Zoom ratio: 1.2:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1280 x 800, 1280 x 960, 1440 x 900, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 640.... USB connector type: USB Type-B

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.