Epson logo

Epson PowerLite 79 2200 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104065
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson PowerLite 79 2200 ANSI lumens LCD XGA (1024x768):

Epson PowerLite 79, 2200 ANSI lumens, LCD, XGA (1024x768), 2000:1, 70.9 - 287" (1.8 - 7.29 m), 16.78 million colors

Long summary description Epson PowerLite 79 2200 ANSI lumens LCD XGA (1024x768):

Epson PowerLite 79. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: UHE. Focal length range: 16.9 - 20.28 mm. Noise level: 37 dB. Weight: 5.07 lbs (2.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.