Epson logo

Epson EMP-TW680 1600 ANSI lumens LCD 1280x720

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75531
Info modified on:
05 Feb 2021, 08:51:56
Short summary description Epson EMP-TW680 1600 ANSI lumens LCD 1280x720:

Epson EMP-TW680, 1600 ANSI lumens, LCD, 1280x720, 30 - 300", Lamp, 1700 h

Long summary description Epson EMP-TW680 1600 ANSI lumens LCD 1280x720:

Epson EMP-TW680. Projector brightness: 1600 ANSI lumens, Projection technology: LCD, Projector native resolution: 1280x720. Light source type: Lamp, Service life of light source: 1700 h, Lamp type: UHE. Focus: Manual, Focal length range: 21.4 - 31.7 mm. Analog signal format system: NTSC, NTSC 4.43, PAL, SECAM. Noise level: 26 dB

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.