Epson logo

Epson EMP-X52 2000 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59420
Info modified on:
21 Jan 2020, 15:03:02
Short summary description Epson EMP-X52 2000 ANSI lumens LCD XGA (1024x768):

Epson EMP-X52, 2000 ANSI lumens, LCD, XGA (1024x768), 400:1, 30 - 300", 16.78 million colors

Long summary description Epson EMP-X52 2000 ANSI lumens LCD XGA (1024x768):

Epson EMP-X52. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 8.40 - 22.12 mm. Noise level: 35 dB, Country of origin: China. RMS rated power: 1 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.