Epson logo

Epson EMP-X5 2200 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56750
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EMP-X5 2200 ANSI lumens LCD XGA (1024x768):

Epson EMP-X5, 2200 ANSI lumens, LCD, XGA (1024x768), 400:1, 30 - 300", 33.1 - 410.2" (0.84 - 10.4 m)

Long summary description Epson EMP-X5 2200 ANSI lumens LCD XGA (1024x768):

Epson EMP-X5. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: UHE. Focus: Manual, Focal length range: 18.40 - 22.12 mm. Country of origin: China. Market positioning: Home cinema

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.