Epson EMP-TW700, 1600 ANSI lumens, LCD, 1280x720, 36.6 - 378.3" (0.93 - 9.61 m), 15 - 92 kHz, 50 - 85 Hz
Epson EMP-TW700. Projector brightness: 1600 ANSI lumens, Projection technology: LCD, Projector native resolution: 1280x720. Light source type: Lamp, Service life of light source: 1700 h, Lamp type: UHE. Noise level: 26 dB. Market positioning: Home cinema. Display number of colors: 16.78 million colors