Epson logo

Epson EMP-S4 1800 ANSI lumens LCD SVGA (800x600)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86913
Info modified on:
18 Jan 2024, 17:31:32
Short summary description Epson EMP-S4 1800 ANSI lumens LCD SVGA (800x600):

Epson EMP-S4, 1800 ANSI lumens, LCD, SVGA (800x600), 500:1, 30 - 300", 16.78 million colors

Long summary description Epson EMP-S4 1800 ANSI lumens LCD SVGA (800x600):

Epson EMP-S4. Projector brightness: 1800 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Noise level: 36 dB. Market positioning: Home cinema. Display: LCD

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.