icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
Epson logo

Epson EMP-TWD1 data projector 1200 ANSI lumens LCD WVGA (854x480)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157433
Info modified on:
21 Oct 2022, 10:24:54
Long product name Epson EMP-TWD1 data projector 1200 ANSI lumens LCD WVGA (854x480):

Projector EMP-TWD1, 1200ANSI lumen, XGA 854x480, contrast 1000:1, 3LCD, zoom ratio, 16:9 projector + DVD player + surround sound

Epson EMP-TWD1 data projector 1200 ANSI lumens LCD WVGA (854x480):

All you need to watch a big movie in your home

Enjoy superb Epson images with the built in JVC DVD player and sound system. The Epson EMP-TWD1 is all you need to watch movies, TV, play games and listen to music.

All you need for a great show

No more wires! Just you, your family and friends and Epson's great sound and vision. Simply connect your Epson EMP-TWD1 to the power, insert your chosen DVD and watch movies the way they were meant to be seen – on the big screen.

Cinema quality

With its 1200 ANSI lumens, developed through Epson Cinema Filter Technology, the Epson EMP-TWD1 delivers bright, natural colour images that stay crisp and clear in a variety of lighting conditions. Four preset colour modes automatically adjust the brightness and contrast level to ensure the best image quality.

Big screen, small space

You don't need a large room to project a big screen. You can create an amazing 60" image at just about 1.5m from the screen. Horizontal and vertical lens shift and keystone correction allow you to position your projector off centre and the image will still be aligned.

Movies and much more

You can also connect your Epson EMP-TWD1 to your games console or your digital camera. Imagine battling it out on the latest video game on a big screen, or hosting high quality slideshows of your holiday snaps. You can even listen to CDs and MP3s and sing along to your favourite songs with JVC sound technology.

Take the movies wherever you want

The Epson EMP-TWD1 is so compact and quick to set up that you can simply unplug it and carry it to another room. Or if you want to really impress your friends, don't just arrive with the latest movie, bring your own home cinema to watch it on.

Key Features

The Epson EMP-TWD1 – user-friendly, quality viewing
- Compact, stylish home entertainment solution – projector, DVD and surround-sound
- Exceptional image quality thanks to Epson exclusive Cinema Filter
- Accurate, natural images thanks to 3LCD technology
- Brilliant picture quality in any light with 1200ANSI lumens and a choice of 4 colour modes
- True cinematic feel 16:9 resolution – 854 & 480 pixels

Short summary description Epson EMP-TWD1 data projector 1200 ANSI lumens LCD WVGA (854x480):

Epson EMP-TWD1, 1200 ANSI lumens, LCD, WVGA (854x480), 1000:1, 30 - 300", 16.78 million colors

Long summary description Epson EMP-TWD1 data projector 1200 ANSI lumens LCD WVGA (854x480):

Epson EMP-TWD1. Projector brightness: 1200 ANSI lumens, Projection technology: LCD, Projector native resolution: WVGA (854x480). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Focal length range: 13.7 - 20.5 mm. Noise level: 28 dB, Country of origin: Japan. Market positioning: Home cinema

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.