location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-821 data projector 2600 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-821
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H167040LA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EMP-821 data projector 2600 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema
  • - LCD 2600 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 500:1
  • - Number of colors: 16.78 million colors
  • - 280 W
Long product name Epson EMP-821 data projector 2600 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Epson EMP-821 data projector 2600 ANSI lumens LCD XGA (1024x768)

Epson EMP-821 2600 ANSI XGA
More>>>
Epson EMP-821 data projector 2600 ANSI lumens LCD XGA (1024x768):
The official marketing text of Epson EMP-821 data projector 2600 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

Affordable brightness

The Epson EMP-821 2600 ANSI lumens desktop video projector is perfect for training, seminars or conference rooms. Featuring high brightness, low fan noise and Epson’s advanced imaging technologies, it offers a range of great features at a sensible price.

For many larger venues the Epson EMP-821 XGA projector is a brilliant value-for-money choice. Well designed with low noise, high brightness, and simple operation this projector has everything a teacher or trainer could want. With a wide range of inputs, a high zoom ratio, auto keystone correction and an easy one-foot stand, your audio visual session will be up and running in no time.

Key Features
- 3000 hour lamp life reduces running costs.
- Project a 60” image from just 1.8m away.
- Auto keystone correction ensures perfect images from any angle.
- One-foot stand for easy height adjustment.
- Wide choice of inputs.
- Monitor-out socket for use even when the power is off.
- Easy to use help function.
- Front fan exhaust directs heat away from audience.
- Energy efficient and easy lamp replacement by user.
- Optional network function allows the projector to be controlled remotely from a network.

Short summary description Epson EMP-821 data projector 2600 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EMP-821 data projector 2600 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-821, 2600 ANSI lumens, LCD, XGA (1024x768), 500:1, 16.78 million colors, 90%

Long summary description Epson EMP-821 data projector 2600 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EMP-821 data projector 2600 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EMP-821. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHE. Focal length range: 24 - 38.2 mm. Market positioning: Home cinema. Display resolution: 786 x 432 pixels

Projector
Projector brightness *
2600 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
500:1
Number of colors
16.78 million colors
Uniformity
90%
Horizontal scan range
15 - 107 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
UHE
Lamp power
200 W
Lens system
Focal length range
24 - 38.2 mm
Design
Market positioning *
Home cinema
Display
Display resolution
786 x 432 pixels
Power
Power consumption (typical) *
280 W
Weight & dimensions
Weight *
8.82 lbs (4 kg)
Packaging content
Handheld remote control *
Yes
Other features
Aspect ratio
4:3
Light source
200W UHE
Audio input
Stereo mini-jack x 2
Audio output
Stereo mini-jack x 1
Dimensions (WxDxH)
13.8 x 10.7 x 4.29" (350 x 272 x 109 mm)
Power requirements
100–120V / 200–240V ±10%, 50/60Hz AC
I/O ports
USB connector series B x 1 Mini D-sub 9pin x 1 RS-232C
Viewing angle, horizontal
-4°
Interface
USB I/O, SERIAL I/O
Recommended operating temperature range (T-T)
5 - 35 °C
Lens system
1.75 to 2.42 f = 24 to 38.2 mm
Power supply
5 W
Video in
Mini D-sub 15pin x 2 Blue Molding
Video out
Mini D-sub 15pin x 1 Blue Molding
Brand Image Article code product Stock Price from
Marquant

Marquant MMB 1 data projector 1100 ANSI lumens SVGA (800x600)
(show image)
MMB1 MMB 1 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-S3 data projector 1600 ANSI lumens SVGA (800x600) Epson EMP-S3 data projector 1600 ANSI lumens SVGA (800x600)
(show image)
V11H179040 Epson EMP-S3 0.00
(excl. VAT)
0 (incl. VAT)
Acer PH110, ADVANCED DLP™, 480p (854 * 480), zoom, 2.3kg, '2000:1, 1,100 ANSI LUMENS, 30db data projector 1100 ANSI lumens WVGA (854x480) Acer PH110, ADVANCED DLP™, 480p (854 * 480), zoom, 2.3kg, '2000:1, 1,100 ANSI LUMENS, 30db data projector 1100 ANSI lumens WVGA (854x480)
(show image)
EY.J1302.001 PH110, ADVANCED DLP™, 480p (854 * 480), zoom, 2.3kg, '2000:1, 1,100 ANSI LUMENS, 30db 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Projector PB6110 data projector 1500 ANSI lumens SVGA (800x600) BenQ Projector PB6110 data projector 1500 ANSI lumens SVGA (800x600)
(show image)
99.J9877.BS6 Projector PB6110 0.00
(excl. VAT)
0 (incl. VAT)
InFocus

InFocus X2 data projector Standard throw projector 1600 ANSI lumens DLP SVGA (800x600) Gray
(show image)
X2 X2 0.00
(excl. VAT)
0 (incl. VAT)
Sharp PG-B10S data projector 1200 ANSI lumens SVGA (800x600) Sharp PG-B10S data projector 1200 ANSI lumens SVGA (800x600)
(show image)
PG-B10S PG-B10S