Epson EMP-TW10 LCD-PROJECTOR, 1000 ANSI lumens, 50 - 85 Hz, UHE, Japan, 200 W, 7.94 lbs (3.6 kg)
Epson EMP-TW10 LCD-PROJECTOR. Projector brightness: 1000 ANSI lumens, Vertical scan range: 50 - 85 Hz. Lamp type: UHE. Country of origin: Japan. Power consumption (typical): 200 W. Weight: 7.94 lbs (3.6 kg), Package width: 15.7" (400 mm), Package depth: 19.7" (500 mm)