Epson logo

Epson SureColor S40600 large format printer Inkjet Color 1400 x 1400 DPI 448 x 1608 mm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61165
Info modified on:
01 Dec 2023, 11:26:27
Short summary description Epson SureColor S40600 large format printer Inkjet Color 1400 x 1400 DPI 448 x 1608 mm:

Epson SureColor S40600, Inkjet, 1400 x 1400 DPI, Black, Cyan, Magenta, Yellow, 170 sq ft/hr, 610 sq ft/hr, 448 x 1608 mm

Long summary description Epson SureColor S40600 large format printer Inkjet Color 1400 x 1400 DPI 448 x 1608 mm:

Epson SureColor S40600. Print technology: Inkjet, Maximum resolution: 1400 x 1400 DPI, Printing colors: Black, Cyan, Magenta, Yellow. Maximum print size: 448 x 1608 mm, Paper tray media types: Roll, Maximum roll width: 64" (162.5 cm). Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A. Product color: Blue, White, Sound pressure level (printing): 59 dB. Power consumption (standby): 3.5 W, Power consumption (typical): 650 W, Power consumption (off): 0.6 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.