Epson logo

Epson SureColor F2100 1440 x 1440 DPI

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64990
Info modified on:
10 Aug 2024, 11:48:25
Short summary description Epson SureColor F2100 1440 x 1440 DPI:

Epson SureColor F2100, 1440 x 1440 DPI, Black, Cyan, Magenta, White, Yellow, 41 dB, USB Type-A, Black, White, UL (MET), FCC (A), CSA, CE, EMC

Long summary description Epson SureColor F2100 1440 x 1440 DPI:

Epson SureColor F2100. Maximum resolution: 1440 x 1440 DPI, Printing colors: Black, Cyan, Magenta, White, Yellow, Noise level: 41 dB. USB connector: USB Type-A. Product color: Black, White, Certification: UL (MET), FCC (A), CSA, CE, EMC. Power consumption (typical): 52 W, AC input voltage: 100 - 120 V, AC input frequency: 50 - 60 Hz. Windows operating systems supported: Windows 10, Windows 8.1, Windows Vista, Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.