Epson logo

Epson PX-M5081F multifunction printer Inkjet A3 4800 x 2400 DPI 32 ppm Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36902
Info modified on:
14 Mar 2024, 17:47:50
Short summary description Epson PX-M5081F multifunction printer Inkjet A3 4800 x 2400 DPI 32 ppm Wi-Fi:

Epson PX-M5081F, Inkjet, Color printing, 4800 x 2400 DPI, A3, Direct printing, White

Long summary description Epson PX-M5081F multifunction printer Inkjet A3 4800 x 2400 DPI 32 ppm Wi-Fi:

Epson PX-M5081F. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Faxing: Color faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.