Epson LP-S380DN, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Black, White
Epson LP-S380DN. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Product color: Black, White