Epson GT-X980, 8.5 x 11.7" (216 x 297 mm), 4800 x 4800 DPI, 16 bit, 16 bit, 12 ppm, Flatbed scanner
Epson GT-X980. Maximum scan size: 8.5 x 11.7" (216 x 297 mm), Optical scanning resolution: 4800 x 4800 DPI, Input color depth: 16 bit. Scanner type: Flatbed scanner, Product color: Black. Sensor type: Dual CCD, Light source: White LED, Scan file formats: BMP, JPG, PDF, TIFF. Maximum ISO A-series paper size: A4. Standard interfaces: USB