Epson logo

Epson GT-S650 scanner Flatbed scanner 4800 x 4800 DPI A4 White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24938
Info modified on:
14 Mar 2024, 19:43:41
Short summary description Epson GT-S650 scanner Flatbed scanner 4800 x 4800 DPI A4 White:

Epson GT-S650, 8.5 x 11.7" (216 x 297 mm), 4800 x 4800 DPI, 16 bit, 8 bit, 10 sec/page, Flatbed scanner

Long summary description Epson GT-S650 scanner Flatbed scanner 4800 x 4800 DPI A4 White:

Epson GT-S650. Maximum scan size: 8.5 x 11.7" (216 x 297 mm), Optical scanning resolution: 4800 x 4800 DPI, Input color depth: 16 bit. Scanner type: Flatbed scanner, Product color: White. Sensor type: Colour CIS, Light source: RGB LED, Scan file formats: BMP, JPG, PDF, TIFF. Maximum ISO A-series paper size: A4. Standard interfaces: USB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.