Epson logo

Epson EP-50V inkjet printer Color 5760 x 1440 DPI A3 Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22605
Info modified on:
14 Mar 2024, 17:42:20
Short summary description Epson EP-50V inkjet printer Color 5760 x 1440 DPI A3 Wi-Fi:

Epson EP-50V, Color, 5760 x 1440 DPI, A3, LCD, Black

Long summary description Epson EP-50V inkjet printer Color 5760 x 1440 DPI A3 Wi-Fi:

Epson EP-50V. Color. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A3. Display: LCD. Wi-Fi. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.