Epson logo

Epson EB-S41 data projector Standard throw projector 3300 ANSI lumens 3LCD SVGA (800x600) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29604
Info modified on:
14 Mar 2024, 19:48:29
Short summary description Epson EB-S41 data projector Standard throw projector 3300 ANSI lumens 3LCD SVGA (800x600) White:

Epson EB-S41, 3300 ANSI lumens, 3LCD, SVGA (800x600), 15000:1, 4:3, 30 - 300"

Long summary description Epson EB-S41 data projector Standard throw projector 3300 ANSI lumens 3LCD SVGA (800x600) White:

Epson EB-S41. Projector brightness: 3300 ANSI lumens, Projection technology: 3LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Fixed focal length: 0.657" (16.7 mm), Zoom ratio: 1.35:1. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Noise level: 37 dB, Noise level (economic mode): 28 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.