Epson logo

Epson Expression 10000XL- Graphic Arts Flatbed scanner

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85773
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson Expression 10000XL- Graphic Arts Flatbed scanner:

Epson Expression 10000XL- Graphic Arts, 12.2 x 17.2" (310 x 437 mm), 48 bit, Flatbed scanner, CCD, USB 2.0, 45 W

Long summary description Epson Expression 10000XL- Graphic Arts Flatbed scanner:

Epson Expression 10000XL- Graphic Arts. Maximum scan size: 12.2 x 17.2" (310 x 437 mm), Input color depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Standard interfaces: USB 2.0. Power consumption (typical): 45 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.