Epson C53S669001, Black on white, Japan, 1.97" (5 cm), 1771.7" (45 m), 1 pc(s), 5 pc(s)
Epson C53S669001. Label color: Black on white, Country of origin: Japan. Tape width: 1.97" (5 cm), Tape length: 1771.7" (45 m), Quantity per pack: 1 pc(s). Quantity per master (outer) case: 5 pc(s)