Epson logo

Epson Ribbon ERC-28 Black printer ribbon

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189948
Info modified on:
03 Aug 2022, 15:39:14
Short summary description Epson Ribbon ERC-28 Black printer ribbon:

Epson Ribbon ERC-28 Black, M2000, Black, China, 2.56" (65 mm), 3.74" (95 mm), 0.984" (25 mm)

Long summary description Epson Ribbon ERC-28 Black printer ribbon:

Epson Ribbon ERC-28 Black. Compatibility: M2000, Product color: Black, Country of origin: China. Package width: 2.56" (65 mm), Package depth: 3.74" (95 mm), Package height: 0.984" (25 mm). Quantity per pallet: 2880 pc(s), Quantity per pallet layer: 480 pc(s), Minimum order quantity: 120 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.