Epson logo

Epson TM-M30II 203 x 203 DPI Wired & Wireless Direct thermal POS printer

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118861
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Epson TM-M30II 203 x 203 DPI Wired & Wireless Direct thermal POS printer:

Epson TM-M30II, Direct thermal, POS printer, 203 x 203 DPI, 250 mm/sec, 250 mm/sec, Text, Graphic, Barcode

Long summary description Epson TM-M30II 203 x 203 DPI Wired & Wireless Direct thermal POS printer:

Epson TM-M30II. Print technology: Direct thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 3.27" (8.3 cm), Supported paper width: 58 mm - 80 mm (Breite), Maximum printing width: 3.15" (8 cm). Connectivity technology: Wired & Wireless, USB connector: USB Type-A / USB Type-B. Sound pressure level (printing): 55 dB, Mean time between failures (MTBF): 360000 h, Autocutter durability: 1.5 million cuts. Product color: White

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.