Epson logo

Epson TM-T20III 203 x 203 DPI Wired Direct thermal POS printer

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
314138
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Epson TM-T20III 203 x 203 DPI Wired Direct thermal POS printer:

Epson TM-T20III, Direct thermal, POS printer, 203 x 203 DPI, 250 mm/sec, 22.6 cpi, Text, Graphic, Barcode

Long summary description Epson TM-T20III 203 x 203 DPI Wired Direct thermal POS printer:

Epson TM-T20III. Print technology: Direct thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 3.27" (8.3 cm), Supported paper width: 80 mm. Connectivity technology: Wired, USB connector: USB Type-B, Serial interface type: RS-232. Sound pressure level (printing): 55 dB, Mean time between failures (MTBF): 360000 h, Autocutter durability: 1.5 million cuts. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.