Epson logo

Epson TM-T20II (007) 203 x 203 DPI Wired Thermal POS printer

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161351
Info modified on:
14 Mar 2024, 19:45:07
Short summary description Epson TM-T20II (007) 203 x 203 DPI Wired Thermal POS printer:

Epson TM-T20II (007), Thermal, POS printer, 203 x 203 DPI, 200 mm/sec, 3.27" (8.3 cm), Wired

Long summary description Epson TM-T20II (007) 203 x 203 DPI Wired Thermal POS printer:

Epson TM-T20II (007). Print technology: Thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 3.27" (8.3 cm). Connectivity technology: Wired, Standard interfaces: Ethernet. Sound pressure level (printing): 55 dB, Mean time between failures (MTBF): 360000 h, Autocutter durability: 1.5 million cuts. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.