Epson logo

Epson TM-T20 Wired Thermal POS printer

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56978
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson TM-T20 Wired Thermal POS printer:

Epson TM-T20, Thermal, POS printer, 6.9 ips, 150 mm/sec, 0.0346 x 0.0839" (0.88 x 2.13 mm), 22.6 cpi

Long summary description Epson TM-T20 Wired Thermal POS printer:

Epson TM-T20. Print technology: Thermal, Type: POS printer, Print speed: 6.9 ips. Maximum roll diameter: 3.27" (8.3 cm), Supported paper width: 80, 58 mm. Connectivity technology: Wired, Standard interfaces: USB 2.0. Built-in barcodes: 2D, CODABAR (NW-7), Code 128 (A/B/C), Code 39, Code 93, EAN13, EAN8, ITF-14, MaxiCode, PDF417, QR..., Mean time between failures (MTBF): 360000 h, Autocutter durability: 1.5 million cuts. Product color: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.