Epson TM-T88 IV, Thermal, Ethernet, 360000 h, 1.5 million characters, UL, C-UL, TüV (EN 60950), VCCI, FCC, CE, RoHS
Epson TM-T88 IV. Print technology: Thermal. Standard interfaces: Ethernet. Mean time between failures (MTBF): 360000 h, Ribbon life: 1.5 million characters, Safety: UL, C-UL, TüV (EN 60950). Weight: 3.97 lbs (1.8 kg). Column capacity: 56/42