Epson Strawberry 29XL, High (XL) Yield, Black, Cyan, Magenta, Yellow, 11.3 ml, 6.5 ml, 1 pc(s), Multi pack
Epson Strawberry 29XL. Cartridge capacity: High (XL) Yield, Black ink volume: 11.3 ml, Supply type: Multi pack, Color ink volume: 6.5 ml, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)