location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Owl T0793 ink cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Owl
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Magenta T0793 Claria Photographic Ink
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T07934010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946360546 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 372465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:59:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Owl T0793 ink cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Magenta
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Owl T0793 ink cartridge 1 pc(s) Original Magenta :
The short editorial description of Epson Owl T0793 ink cartridge 1 pc(s) Original Magenta

Singlepack Magenta T0793 Claria Photographic Ink
More>>>
Epson Owl T0793 ink cartridge 1 pc(s) Original Magenta:
The official marketing text of Epson Owl T0793 ink cartridge 1 pc(s) Original Magenta as supplied by the manufacturer

Reduce your printing costs with high-capacity inks
High-capacity ‘Owl’ inks are ideal if you print high volumes and can help to reduce your printing costs.

Save money with individual inks
Epson’s individual inks give you further savings as you only need to replace the colour used.

Epson inks are optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

Short summary description Epson Owl T0793 ink cartridge 1 pc(s) Original Magenta:
This short summary of the Epson Owl T0793 ink cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Owl T0793, Magenta, Pigment-based ink, 11.1 ml, 1 pc(s)

Long summary description Epson Owl T0793 ink cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Epson Owl T0793 ink cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Epson Owl T0793. Colour ink type: Pigment-based ink, Color ink volume: 11.1 ml, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- Epson Stylus Photo PX830FWD - Epson Stylus Photo PX820FWD - Epson Stylus Photo PX810FW - Epson Stylus Photo PX800FW - Epson Stylus Photo PX730WD - Epson Stylus Photo PX720WD - Epson Stylus Photo PX710W - Epson Stylus Photo PX700W - Epson Stylus Photo PX660 - Epson Stylus Photo PX650 - Epson Stylus Photo P50 - Epson Stylus Photo 1500W - Epson Stylus Photo 1400
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
11.1 ml
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Magenta
Brand compatibility *
Epson
OEM code
C13T07934010
Country of origin
China
Color
Yes
Weight & dimensions
Width
9.69" (246 mm)
Depth
4.57" (116 mm)
Height
5.71" (145 mm)
Weight
1.8 oz (51 g)
Package width
5.71" (145 mm)
Package depth
1.3" (33 mm)
Package height
0.394" (10 mm)
Package type
Blister
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
66.5" (169 cm)
Quantity per pallet
2400 pc(s)
Harmonized System (HS) code
84439990
Quantity per pallet (UK)
2400 pc(s)
Quantity per pallet layer
240 pc(s)
Quantity per pallet layer (UK)
240 pc(s)
Minimum order quantity
8 pc(s)
Brand Image Article code product Stock Price from
Epson Owl T0792 ink cartridge 1 pc(s) Original Cyan Epson Owl T0792 ink cartridge 1 pc(s) Original Cyan
(show image)
C13T07924010 Singlepack Cyan T0792 Claria Photographic Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Owl T0794 ink cartridge 1 pc(s) Original Yellow Epson Owl T0794 ink cartridge 1 pc(s) Original Yellow
(show image)
C13T07944010 Singlepack Yellow T0794 Claria Photographic Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Owl T0795 ink cartridge 1 pc(s) Original Light Cyan Epson Owl T0795 ink cartridge 1 pc(s) Original Light Cyan
(show image)
C13T07954010 Singlepack Light Cyan T0795 Claria Photographic Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Owl T0796 ink cartridge 1 pc(s) Original Light magenta Epson Owl T0796 ink cartridge 1 pc(s) Original Light magenta
(show image)
C13T07964010 Singlepack Light Magenta T0796 Claria Photographic Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Owl T0791 ink cartridge 1 pc(s) Original Black Epson Owl T0791 ink cartridge 1 pc(s) Original Black
(show image)
C13T07914010 Singlepack Black T0791 Claria Photographic Ink 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 5 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
España 1 distributor(s)
Nederland 1 distributor(s)