location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T0712 ink cartridge 1 pc(s) Original Standard Yield Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Cyan T0712 DURABrite Ultra Ink
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T07124012 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946624501 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 299810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:58:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson T0712 ink cartridge 1 pc(s) Original Standard Yield Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan
  • - Standard Yield
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T0712 ink cartridge 1 pc(s) Original Standard Yield Cyan :
The short editorial description of Epson T0712 ink cartridge 1 pc(s) Original Standard Yield Cyan

Singlepack Cyan T0712 DURABrite Ultra Ink
More>>>
Epson T0712 ink cartridge 1 pc(s) Original Standard Yield Cyan:
The official marketing text of Epson T0712 ink cartridge 1 pc(s) Original Standard Yield Cyan as supplied by the manufacturer

Save money with individual inks
Epson’s individual inks give you further savings as you only need to replace the colour used.

Epson inks are optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

Short summary description Epson T0712 ink cartridge 1 pc(s) Original Standard Yield Cyan:
This short summary of the Epson T0712 ink cartridge 1 pc(s) Original Standard Yield Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T0712, Standard Yield, Cyan, 5.5 ml, 1 pc(s)

Long summary description Epson T0712 ink cartridge 1 pc(s) Original Standard Yield Cyan:
This is an auto-generated long summary of Epson T0712 ink cartridge 1 pc(s) Original Standard Yield Cyan based on the first three specs of the first five spec groups.

Epson T0712. Cartridge capacity: Standard Yield, Color ink volume: 5.5 ml, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
- Epson Stylus SX610FW - Epson Stylus SX600FW - Epson Stylus SX515W - Epson Stylus SX510W - Epson Stylus SX415 - Epson Stylus SX410 - Epson Stylus SX405WiFi - Epson Stylus SX405/SX400 - Epson Stylus SX400 - Epson Stylus SX218 - Epson Stylus SX215 - Epson Stylus SX210 - Epson Stylus SX205 - Epson Stylus SX200 - Epson Stylus SX115 - Epson Stylus SX110 - Epson Stylus SX105 - Epson Stylus SX100 - Epson Stylus S21 - Epson Stylus S20 - Epson Stylus Office BX610FW - Epson Stylus Office BX600FW - Epson Stylus Office BX310FN - Epson Stylus Office BX300F - Epson Stylus Office B40W - Epson Stylus DX9400F Wifi-Edition - Epson Stylus DX9400F - Epson Stylus DX8450 - Epson Stylus DX8400 - Epson Stylus DX7450 - Epson Stylus DX7400 - Epson Stylus DX7000F - Epson Stylus DX6050 - Epson Stylus DX6000 - Epson Stylus DX5000 - Epson Stylus DX4450 - Epson Stylus DX4400 - Epson Stylus DX4050 - Epson Stylus DX4000 - Epson Stylus D92 - Epson Stylus D78 - Epson Stylus D120 Network Edition - Epson Stylus D120
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
5.5 ml
Type *
Original
Cartridge capacity
Standard Yield
Printing colors *
Cyan
Brand compatibility *
Epson
Features
OEM code
C13T07124012
Country of origin
United Kingdom
Packaging data
Package width
4.02" (102 mm)
Package depth
1.02" (26 mm)
Package height
5.71" (145 mm)
Package weight
1.52 oz (43 g)
Package type
Blister
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
5.91" (15 cm)
Quantity per pallet
3400 pc(s)
Master (outer) case width
4.02" (102 mm)
Master (outer) case length
10.2" (260 mm)
Master (outer) case height
5.75" (146 mm)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
8715946627847
Harmonized System (HS) code
84439990
Quantity per pallet (UK)
3400 pc(s)
Quantity per pallet layer
340 pc(s)
Quantity per pallet layer (UK)
340 pc(s)
Minimum order quantity
10 pc(s)
Brand Image Article code product Stock Price from
Epson T0713 ink cartridge 1 pc(s) Original Standard Yield Magenta Epson T0713 ink cartridge 1 pc(s) Original Standard Yield Magenta
(show image)
C13T07134012 Singlepack Magenta T0713 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Cheetah Singlepack Black T0711 DURABrite Ultra Ink ink cartridge 1 pc(s) Original Standard Yield Epson Cheetah Singlepack Black T0711 DURABrite Ultra Ink ink cartridge 1 pc(s) Original Standard Yield
(show image)
C13T07114012 Singlepack Black T0711 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)