location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus S20 inkjet printer Color 5760 x 1440 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus S20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA22303CE
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Epson Stylus S20 inkjet printer Color 5760 x 1440 DPI A4 :
The short editorial description of Epson Stylus S20 inkjet printer Color 5760 x 1440 DPI A4

Stylus S20 26ppm/ 14 ppm Colour text A4, 5760 x 1440, USB
More>>>
Epson Stylus S20 inkjet printer Color 5760 x 1440 DPI A4:
The official marketing text of Epson Stylus S20 inkjet printer Color 5760 x 1440 DPI A4 as supplied by the manufacturer

Stylish document and photo printer

The Epson Stylus S20 is perfect for all your home printing, from text to A4 lab-quality borderless photos. It’s cost effective too, because with individual ink cartridges you only replace the colour you use.

It’s so easy to bring quality to your home printing. Whether you print documents or photos, the Epson Stylus S20 coupled with Epson’s DURABrite™ Ultra Ink prints high-quality documents and lab-quality photos that are water, smudge and fade resistant.

With Epson’s range of software and print speeds of up to 26 ppm you really get great and fast results.

- Ideal for all your printing: print high-quality documents and photos.
- Long-lasting Epson DURABrite™ Ultra Ink: your prints are water, smudge and fade resistant.
- Keep costs low: only replace the colour you use with four individual ink cartridges.
- Lab-quality photos: produce life-like, long-lasting borderless photos up to A4.
- Combine quality and speed: print at up to 26 ppm and up to 5760 dpi resolution.
- Epson PhotoEnhance: automatically adjusts colour and contrast for great
- Epson Easy Photo Print: remove red-eye from your photos.

This product meets the strict ENERGY STAR® guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR® products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson Stylus S20 inkjet printer Color 5760 x 1440 DPI A4:
This short summary of the Epson Stylus S20 inkjet printer Color 5760 x 1440 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus S20, Color, 5760 x 1440 DPI, A4, 26 ppm

Long summary description Epson Stylus S20 inkjet printer Color 5760 x 1440 DPI A4:
This is an auto-generated long summary of Epson Stylus S20 inkjet printer Color 5760 x 1440 DPI A4 based on the first three specs of the first five spec groups.

Epson Stylus S20. Color. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm

Features
Print head nozzles
90 / 29 x 3
Color *
Yes
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (color, normal quality, A4/US Letter)
14 ppm
Input & output capacity
Total input capacity *
80 sheets
Paper handling
Standard media sizes
20x25 cm, 13x18 cm, 10x15 cm, 9x13 cm, 13x20 cm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
C6, DL
Ports & interfaces
USB 2.0 ports quantity
1
Performance
Printing noise level
47 dB
Design
Market positioning *
Home & office
Country of origin
Thailand
Power
Power consumption (printing) *
11 W
Power consumption (standby)
3 W
System requirements
Mac compatibility
Yes
System requirements
Compatible operating systems
-Windows 2000 / XP / XP-x64 / Vista -Mac OS 10.3.9 / 10.4.x / 10.5.x +
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
6.17 lbs (2.8 kg)
Packaging data
Quantity per pack
1 pc(s)
Bundled software
-Epson Easy Photo Print -Epson File Manager -Epson Web-To-Page
Package width
11" (280 mm)
Package depth
19.7" (500 mm)
Package height
9.45" (240 mm)
Package weight
8.53 lbs (3.87 kg)
Logistics data
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
81.5" (2.07 m)
Quantity per pallet layer
6 pc(s)
Quantity per pallet layer (UK)
8 pc(s)
Quantity per pallet (UK)
64 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
81.5" (2.07 m)
Quantity per pallet
48 pc(s)
Other features
Dimensions (WxDxH)
17.1 x 8.62 x 6.5" (435 x 219 x 165 mm)
Interface
USB 2.0
Power requirements
AC 220-240 V
Print speed (color, draft quality, 10 x 15 photo)
89 s
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:22
Uk has collected 8 expert reviews for Epson Stylus S20 inkjet printer Colour 5760 x 1440 DPI A4 and the average expert rating is 56 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
56%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-15 00:57:22
Epsons Stylus S20 is a cheap printer with a bare minimum of features and a level of simplicity uncommon in a modern printer. Its compact, and finished in black plastic, with a rear paper tray capable of holding up to 80 sheets of A4. While most bu...
60%
pcadvisor.co.uk
Updated:
2016-11-15 00:57:22
The Epson S20 is a run of the mill photo inkjet printer thats inexpensive and portable. It has neither direct photo printer capabilities nor networking options, but the Epson S20 is a useful A4 inkjet that can also print 6x4in photos. Although not...
Bottom line We cant fault the prints from this value-for-money machine which also prints documents too. The Epson S20 is ideal if you dont want a portable device. Carrie-Ann Skinner...
70%
pocket-lint.com
Updated:
2016-11-15 00:57:22
Epson's Stylus S20 is a budget all-purpose borderless A4 printer capable of photo and text document and at a remarkably low price too...
Good Good photo print quality in Best Photo mode, good text output thanks to DURABrite pigment inks...
Bad Slow set up and installation, slow print speeds, Photo output poor unless printed at top quality...
Bottom line Epson’s Stylus S20 is a budget all-purpose borderless A4 printer capable of photo and text document and at a remarkably low price too...
70%
techworld.com
Updated:
2016-11-15 00:57:22
The Epson S20 is a run of the mill photo inkjet printer that's inexpensive and portable.It has neither direct photo printer capabilities nor networking options, but the Epson S20 is a useful A4 inkjet that can also print 6x4in photos.Although not spec...
Bottom line We can't fault the prints from this value-for-money machine which also prints documents too. The Epson S20 is ideal if you don't want a portable device...
0%