Epson logo

Epson C13S045480 clothing transfer Thermal transfer

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122894
Info modified on:
06 Sept 2021, 22:27:22
Short summary description Epson C13S045480 clothing transfer Thermal transfer:

Epson C13S045480, Thermal transfer, 1 pc(s)

Long summary description Epson C13S045480 clothing transfer Thermal transfer:

Epson C13S045480. Print technology: Thermal transfer, Product main color: White, Compatible products: Epson SureColor SC-F6000, SC-F7000 and SC-F7100. Compatible material: Polyester. Roll width: 24" (61 cm), Print media weight: 105 g/m², Paper dimensions: 61cm x 91.4m. Quantity per pack: 1 pc(s), Package width: 7.09" (180 mm), Package depth: 27.2" (690 mm). Quantity per pallet: 72 pc(s), Pallet length: 47.2" (120 cm), Pallet width: 31.5" (80 cm)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.