Epson logo

Epson Edge Print Printing

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107007
Info modified on:
14 Mar 2024, 19:20:10
Short summary description Epson Edge Print Printing:

Epson Edge Print, Printing, Core2Duo, 2048 MB, 5000 MB, Windows 7, 8, 10, SureColor F9200 - 64", SureColor S40600 - 64", SureColor S80600 - 64", SureColor S60600 - 64",...

Long summary description Epson Edge Print Printing:

Epson Edge Print. Type: Printing. Minimum processor: Core2Duo, Minimum RAM: 2048 MB, Minimum storage drive space: 5000 MB. Compatibility: SureColor F9200 - 64", SureColor S40600 - 64", SureColor S80600 - 64", SureColor S60600 - 64",.... Scan file formats: EPS, JPEG, PDF, PNG, TIFF. Package weight: 0.00444 oz (0.126 g), Package depth: 7.48" (190 mm), Package width: 0.472" (12 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.