Epson logo

Epson EpsonNet 802.11b, 10/100 TX Ethernet print server Wireless LAN

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150850
Info modified on:
04 Apr 2019, 05:58:22
Short summary description Epson EpsonNet 802.11b, 10/100 TX Ethernet print server Wireless LAN:

Epson EpsonNet 802.11b, 10/100 TX Ethernet, Wireless LAN, 5.29 oz (150 g), 2.36 x 2.76 x 4.09" (60 x 70 x 104 mm), 802.11b, 10/100 TX Ethernet

Long summary description Epson EpsonNet 802.11b, 10/100 TX Ethernet print server Wireless LAN:

Epson EpsonNet 802.11b, 10/100 TX Ethernet. Network connection type: Wireless LAN. Weight: 5.29 oz (150 g). Dimensions (WxDxH): 2.36 x 2.76 x 4.09" (60 x 70 x 104 mm), Networking features: 802.11b, 10/100 TX Ethernet

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.