Epson logo

Epson EcoTank L3250 Inkjet A4 5760 x 1440 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
334453
Info modified on:
30 May 2023, 12:06:38
Short summary description Epson EcoTank L3250 Inkjet A4 5760 x 1440 DPI Wi-Fi:

Epson EcoTank L3250, Inkjet, Color printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson EcoTank L3250 Inkjet A4 5760 x 1440 DPI Wi-Fi:

Epson EcoTank L3250. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI. Maximum copy resolution: 720 x 720 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.