Epson logo

Epson EcoTank L6570 Laser 1200 x 2400 DPI 32 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98471
Info modified on:
07 May 2024, 17:09:50
Short summary description Epson EcoTank L6570 Laser 1200 x 2400 DPI 32 ppm Wi-Fi:

Epson EcoTank L6570, Laser, Color printing, 1200 x 2400 DPI, Color scanning, Direct printing, Black

Long summary description Epson EcoTank L6570 Laser 1200 x 2400 DPI 32 ppm Wi-Fi:

Epson EcoTank L6570. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 21 ppm. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Wi-Fi. Direct printing. Product color: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.