Epson logo

Epson EcoTank L8180 Inkjet A3+ 5760 x 1440 DPI Wi-Fi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76199
Info modified on:
05 Mar 2024, 11:49:21
Short summary description Epson EcoTank L8180 Inkjet A3+ 5760 x 1440 DPI Wi-Fi:

Epson EcoTank L8180, Inkjet, Color printing, 5760 x 1440 DPI, A3+, Direct printing, Black

Long summary description Epson EcoTank L8180 Inkjet A3+ 5760 x 1440 DPI Wi-Fi:

Epson EcoTank L8180. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A3+. Wi-Fi. Direct printing. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.