Epson logo

Epson EcoTank L15150 Inkjet A3+ 4800 x 2400 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43280
Info modified on:
28 Mar 2024, 08:36:39
Short summary description Epson EcoTank L15150 Inkjet A3+ 4800 x 2400 DPI Wi-Fi:

Epson EcoTank L15150, Inkjet, Color printing, 4800 x 2400 DPI, A3+, Direct printing, Black

Long summary description Epson EcoTank L15150 Inkjet A3+ 4800 x 2400 DPI Wi-Fi:

Epson EcoTank L15150. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 2400 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 2400 x 1200 DPI. Faxing: Color faxing. Duplex functions: Copy, Fax, Print, Scan. Maximum ISO A-series paper size: A3+. Wi-Fi. Direct printing. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.