Epson logo

Epson EcoTank L1110 inkjet printer Color 5760 x 1440 DPI A4

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108658
Info modified on:
21 Jun 2022, 22:37:22
Short summary description Epson EcoTank L1110 inkjet printer Color 5760 x 1440 DPI A4:

Epson EcoTank L1110, Color, 4, 5760 x 1440 DPI, A4, 33 ppm, Black

Long summary description Epson EcoTank L1110 inkjet printer Color 5760 x 1440 DPI A4:

Epson EcoTank L1110. Color, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.