Epson logo

Epson EcoTank L1110 Inkjet A4 5760 x 1440 DPI 33 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93687
Info modified on:
14 Jun 2024, 00:25:46
Short summary description Epson EcoTank L1110 Inkjet A4 5760 x 1440 DPI 33 ppm:

Epson EcoTank L1110, Inkjet, Color printing, 5760 x 1440 DPI, A4, Black

Long summary description Epson EcoTank L1110 Inkjet A4 5760 x 1440 DPI 33 ppm:

Epson EcoTank L1110. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Maximum ISO A-series paper size: A4. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.