Epson logo

Epson EcoTank L3156 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76851
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Epson EcoTank L3156 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson EcoTank L3156, Inkjet, Color printing, 5760 x 1440 DPI, A4, Direct printing, White

Long summary description Epson EcoTank L3156 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson EcoTank L3156. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.