Epson logo

Epson EcoTank ET-2711 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35838
Info modified on:
14 Mar 2024, 17:53:49
Short summary description Epson EcoTank ET-2711 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson EcoTank ET-2711, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, A4, Black

Long summary description Epson EcoTank ET-2711 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson EcoTank ET-2711. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.