Epson logo

Epson WorkForce Pro WF-C529RDTW inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37263
Info modified on:
14 Mar 2024, 19:04:25
Short summary description Epson WorkForce Pro WF-C529RDTW inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:

Epson WorkForce Pro WF-C529RDTW, Color, 4800 x 1200 DPI, 4, A4, 50000 pages per month, Duplex printing

Long summary description Epson WorkForce Pro WF-C529RDTW inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:

Epson WorkForce Pro WF-C529RDTW. Color, Number of print cartridges: 4, Maximum duty cycle: 50000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Duplex printing. Display: LCD. Wi-Fi. Product color: Gray

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.