Epson logo

Epson WorkForce Pro WF-C8690DTWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38739
Info modified on:
14 Mar 2024, 18:12:05
Short summary description Epson WorkForce Pro WF-C8690DTWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi:

Epson WorkForce Pro WF-C8690DTWF, Inkjet, Color printing, 4800 x 1200 DPI, A3, Direct printing, Black, Gray

Long summary description Epson WorkForce Pro WF-C8690DTWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi:

Epson WorkForce Pro WF-C8690DTWF. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 35 ppm. Copying: Color copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product color: Black, Gray

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.