Epson logo

Epson WorkForce WF-2850DWF Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188036
Info modified on:
30 May 2023, 12:06:30
Short summary description Epson WorkForce WF-2850DWF Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson WorkForce WF-2850DWF, Inkjet, Color printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson WorkForce WF-2850DWF Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson WorkForce WF-2850DWF. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 18 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.