Epson WorkForce WF-2860, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black
Epson WorkForce WF-2860. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black