Epson logo

Epson EcoTank L6171 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77937
Info modified on:
14 Jun 2024, 17:36:06
Short summary description Epson EcoTank L6171 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:

Epson EcoTank L6171, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Epson EcoTank L6171 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:

Epson EcoTank L6171. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.