Epson logo

Epson EcoTank L6190 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74213
Info modified on:
14 Mar 2024, 19:44:40
Short summary description Epson EcoTank L6190 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:

Epson EcoTank L6190, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Epson EcoTank L6190 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:

Epson EcoTank L6190. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.